Minerallac Company Conduit Hanger 9

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 9 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
9
Conduit Hanger 9
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 230 LB LOAD CAPACITY 4 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.75 INCH L X 3.75 INCH W X 6.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 230 LB LOAD CAPACITY
  • 4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 9
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - BGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass
Features UL Listed
View Details
Spring Hanger Type 22 - 22 22 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 44960 lbs (? to 20390 kg)
View Details
Conduit Hanger - C6B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details