Minerallac Company Conduit Hanger C5B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - C5B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
C5B
Conduit Hanger C5B
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 1/4 INCH MOUNTING HOLE SIZE 100 LB LOAD CAPACITY 2 INCH RIGID/IMC/EMT CONDUIT TYPE NUMBER OF HOLES 3 NUMBER OF MOUNTING HOLES 1 INCLUDES NUT AND BOLT
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 2.75 INCH W X 3.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 100 LB LOAD CAPACITY
  • 2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • NUMBER OF HOLES 3
  • NUMBER OF MOUNTING HOLES 1
  • INCLUDES NUT AND BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C5B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Constant Hanger Type 14 - 14 95 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - K1B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details