Madison Electric Products Rigid/EMT Conduit Strap 806

Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH 1-3/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH 1-3/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 806 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
806
Rigid/EMT Conduit Strap 806
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH 1-3/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-1/4 INCH
  • 1-3/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 9/16 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 806
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Strap - 133 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 4.00 inch (101.60 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P2042 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details