Minerallac Company Forstner Bit 86922

Description
SELF FEED TYPE POLISHED STEEL MATERIAL 5 INCH OVERALL LENGTH 3-MILLED FLAT, TAPERED, HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER NUMBER OF FLUTES 1
Datasheet
Description
SELF FEED TYPE POLISHED STEEL MATERIAL 5 INCH OVERALL LENGTH 3-MILLED FLAT, TAPERED, HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER NUMBER OF FLUTES 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit - 86922 - Minerallac Company
Hampshire, IL, USA
Forstner Bit
86922
Forstner Bit 86922
SELF FEED TYPE POLISHED STEEL MATERIAL 5 INCH OVERALL LENGTH 3-MILLED FLAT, TAPERED, HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER NUMBER OF FLUTES 1
  • SELF FEED TYPE
  • POLISHED STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • 3-MILLED FLAT, TAPERED, HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-3/8 INCH BORING DIAMETER
  • NUMBER OF FLUTES 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86922
Product Name Forstner Bit
Product Drill
Units Fractional
Drill Type Forstner
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 33316 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details