Minerallac Company Masonry Bit 59635

Description
CARBIDE MATERIAL SDS SHANK TYPE PACKAGING QUANTITY 1 PER BOX APPLICABLE STANDARD UL HOLE DIAMETER 0.234 INCH HOLE DIAMETER - DECIMAL .234 HOLE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
CARBIDE MATERIAL SDS SHANK TYPE PACKAGING QUANTITY 1 PER BOX APPLICABLE STANDARD UL HOLE DIAMETER 0.234 INCH HOLE DIAMETER - DECIMAL .234 HOLE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59635 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59635
Masonry Bit 59635
CARBIDE MATERIAL SDS SHANK TYPE PACKAGING QUANTITY 1 PER BOX APPLICABLE STANDARD UL HOLE DIAMETER 0.234 INCH HOLE DIAMETER - DECIMAL .234 HOLE DIAMETER - DECIMAL - UOM IN
  • CARBIDE MATERIAL
  • SDS SHANK TYPE
  • PACKAGING QUANTITY 1 PER BOX
  • APPLICABLE STANDARD UL
  • HOLE DIAMETER 0.234 INCH
  • HOLE DIAMETER - DECIMAL .234
  • HOLE DIAMETER - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59635
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711335-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Drill Bit - 91914 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details