BIG Kaiser Precision Tooling Inc. Micro Drills - HSS

Description
Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments of 0.01mm). The application field reaches from steel to cast materials to nonferrous alloys. The cylindrical shank diameter allows the Spirec Micro Drill to be used in high speed spindles on modern machines. Sphinx's Spirec Micro Drill geometry includes four facet point grinding of the highest quality. Together, paired with fine-grained, high transverse rupture strength carbide, a long tool life and constant process reliability is achieved.
Description
Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments of 0.01mm). The application field reaches from steel to cast materials to nonferrous alloys. The cylindrical shank diameter allows the Spirec Micro Drill to be used in high speed spindles on modern machines. Sphinx's Spirec Micro Drill geometry includes four facet point grinding of the highest quality. Together, paired with fine-grained, high transverse rupture strength carbide, a long tool life and constant process reliability is achieved.

Suppliers

Company
Product
Description
Supplier Links
Micro Drills - HSS -  - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
Micro Drills - HSS
Micro Drills - HSS
Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments of 0.01mm). The application field reaches from steel to cast materials to nonferrous alloys. The cylindrical shank diameter allows the Spirec Micro Drill to be used in high speed spindles on modern machines. Sphinx's Spirec Micro Drill geometry includes four facet point grinding of the highest quality. Together, paired with fine-grained, high transverse rupture strength carbide, a long tool life and constant process reliability is achieved.

Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments of 0.01mm). The application field reaches from steel to cast materials to nonferrous alloys. The cylindrical shank diameter allows the Spirec Micro Drill to be used in high speed spindles on modern machines. Sphinx's Spirec Micro Drill geometry includes four facet point grinding of the highest quality. Together, paired with fine-grained, high transverse rupture strength carbide, a long tool life and constant process reliability is achieved.

Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Drill Bits
Product Name Micro Drills - HSS
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details