Minerallac Company Conduit Hanger 7S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 7S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
7S
Conduit Hanger 7S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 165 LB LOAD CAPACITY
  • 3 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 7S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Spring Hanger Type 22 - 22 42 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 67400 lbs (? to 30567 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Hanger - 9B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 230 lbs (104 kg)
View Details
2 suppliers