Minerallac Company Conduit Hanger 7B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 7B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 7B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 7B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
7B
Conduit Hanger 7B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 7B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 7B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 165 LB LOAD CAPACITY
  • 3 INCH (RIGID/IMC/EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 7B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Riser Clamp Type 46 - 46 36 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Hanger - 6S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details