Madison Electric Products Conduit Hanger 9-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #9 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #9 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 9-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
9-CH
Conduit Hanger 9-CH
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #9 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 14 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 25 STANDARD PACKAGE
  • #9 TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 9-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - 2130 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Rigid/EMT Conduit Strap - 809 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 3.50 inch (88.90 mm)
View Details
U Bolt - Non Metric - U-500SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 5.62 inch (142.87 mm)
View Details