Minerallac Company Conduit Hanger 7

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 7 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
7
Conduit Hanger 7
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 165 LB LOAD CAPACITY 3 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 3.45 INCH W X 4.9 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 165 LB LOAD CAPACITY
  • 3 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 7
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Constant Hanger Type 11 - 11 74 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - HIC50 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details