Minerallac Company Conduit Hanger HIC50

Description
PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 0.75 INCH W X 1.375 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY 1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 1 COLOR BLACK
Datasheet
Description
PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 0.75 INCH W X 1.375 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY 1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 1 COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - HIC50 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
HIC50
Conduit Hanger HIC50
PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 0.75 INCH W X 1.375 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY 1/2 INCH EMT CONDUIT TYPE NUMBER OF HOLES 1 COLOR BLACK
  • PUSH-IN TYPE
  • SPRING STEEL MATERIAL
  • 0.75 INCH L X 0.75 INCH W X 1.375 INCH H SIZE
  • PUSH-IN INSTALLATION
  • 100 STANDARD PACKAGE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
  • 1/2 INCH EMT CONDUIT TYPE
  • NUMBER OF HOLES 1
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number HIC50
Product Name Conduit Hanger
Material of Construction Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Spring Support Type 29 - 29 73 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - C6B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details