ILSCO Corporation Conduit To Rod Clamp BGC-1-75S

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/4 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 12 BGCS MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/4 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 12 BGCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1-75S - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1-75S
Conduit To Rod Clamp BGC-1-75S
COPPER STRAP, ZINC PLATED SCREW MATERIAL 8 1/2 INCH L X 1 1/4 INCH W X 1 3/4 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE ILSCO[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 12 BGCS MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • 8 1/2 INCH L X 1 1/4 INCH W X 1 3/4 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB ON STRAP INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • ILSCO[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • PACKAGING QUANTITY 12
  • BGCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1-75S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Conduit To Rod Clamp - C109 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Conduit To Rod Clamp - BGC1-50 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details