Minerallac Company Tap - Non Metric 68084

Description
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-3/8 INCH OVERALL LENGTH 13 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 1/2 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE 27/64 INCH PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-3/8 INCH OVERALL LENGTH 13 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 1/2 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE 27/64 INCH PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68084 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68084
Tap - Non Metric 68084
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-3/8 INCH OVERALL LENGTH 13 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 1/2 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE 27/64 INCH PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-3/8 INCH OVERALL LENGTH
  • 13 TPI
  • TAPER STYLE
  • 4 FLUTE(S)
  • COARSE THREAD TYPE
  • 1/2 INCH TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE 27/64 INCH
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68084
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M30
Thread Form Metric
Overall Length 4.92 inch (125 mm)
View Details
Tap - Non Metric - 68046 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size 1/4"
Thread Form UNC
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M2-0.4 - 40070 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M2
Thread Form STI
View Details
1-64 Hand Taps Machine Screw Sizes - 10121 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 1
View Details