Wiseman Threading Tools Ltd. M5x0.8 Second Lead Tap T11153S

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M5x0.8 Second Lead Tap - T11153S - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M5x0.8 Second Lead Tap
T11153S
M5x0.8 Second Lead Tap T11153S
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T11153S
Product Name M5x0.8 Second Lead Tap
Chamfer Type Plug Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 1.97 inch (50 mm)
View Details
M4x0.7 DIN376 Spiral Point Tap - T03106SP - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M4
Thread Form M
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details