Minerallac Company Tap - Non Metric 68036

Description
POWER TYPE TYPE 11/16 INCH THREAD LENGTH HEX SHANK TYPE 32 TPI SHANK STYLE UNC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE PACKAGING QUANTITY 6
Datasheet
Description
POWER TYPE TYPE 11/16 INCH THREAD LENGTH HEX SHANK TYPE 32 TPI SHANK STYLE UNC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68036 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68036
Tap - Non Metric 68036
POWER TYPE TYPE 11/16 INCH THREAD LENGTH HEX SHANK TYPE 32 TPI SHANK STYLE UNC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE PACKAGING QUANTITY 6
  • POWER TYPE TYPE
  • 11/16 INCH THREAD LENGTH
  • HEX SHANK TYPE
  • 32 TPI
  • SHANK STYLE
  • UNC THREAD TYPE
  • #6 TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68036
Product Name Tap - Non Metric
Type Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.76 inch (70 mm)
View Details
Tap - Non Metric - 68041 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
M7x1 Left Hand Bottom Lead Tap - T11605LH2P - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Other Size Specifications M7
Thread Form M
View Details