Minerallac Company Conduit Hanger 4B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 4B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH (RIGID/IMC) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 4B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH (RIGID/IMC) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
4B
Conduit Hanger 4B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 4B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH (RIGID/IMC) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1 INCH L X 2.25 INCH W X 3.25 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 4B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/2 INCH (RIGID/IMC) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 4B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Angulating Constant Support Type 16 - 16 22 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 9SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details