Minerallac Company Conduit Carrier 67744

Description
PISTON TYPE FOAM MATERIAL 1 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 5
Datasheet
Description
PISTON TYPE FOAM MATERIAL 1 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Carrier - 67744 - Minerallac Company
Hampshire, IL, USA
Conduit Carrier
67744
Conduit Carrier 67744
PISTON TYPE FOAM MATERIAL 1 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 5
  • PISTON TYPE
  • FOAM MATERIAL
  • 1 INCH CONDUIT SIZE
  • CABLE TYPE PULL LINES
  • APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY
  • PACKAGE QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 67744
Product Name Conduit Carrier
Material of Construction Foam
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit To Rod Clamp - DCGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Die-Cast Zinc Alloy, Zinc Plated Steel Hardware
Features UL Listed
View Details
Energy Absorber Type 32 - 32 42 16 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Maximum Load ? to 4000 lbs (? to 1814 kg)
View Details
Conduit Hanger - 5S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 100 lbs (45.35 kg)
View Details