Minerallac Company Conduit Carrier 67748

Description
PISTON TYPE FOAM MATERIAL 1-1/2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
Datasheet
Description
PISTON TYPE FOAM MATERIAL 1-1/2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Carrier - 67748 - Minerallac Company
Hampshire, IL, USA
Conduit Carrier
67748
Conduit Carrier 67748
PISTON TYPE FOAM MATERIAL 1-1/2 INCH CONDUIT SIZE CABLE TYPE PULL LINES APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY PACKAGE QUANTITY 1
  • PISTON TYPE
  • FOAM MATERIAL
  • 1-1/2 INCH CONDUIT SIZE
  • CABLE TYPE PULL LINES
  • APPLICATION CAN BE USED WITH ALL KENA-LINE AND TOUGHLINE PULL LINES, CAN BE USED WITH MOST OTHER LINES ON THE MARKET TODAY
  • PACKAGE QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 67748
Product Name Conduit Carrier
Material of Construction Foam
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Constant Hanger Type 14 - 14 93 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 9S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details