Minerallac Company Conduit Hanger 4SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
4SB
Conduit Hanger 4SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #4 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/2 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 2.25 INCH W X 2.25 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #4 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/2 INCH RIGID/IMC CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 4SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Riser Clamp Type 45 - 45 07 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 5B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details
2 suppliers