Minerallac Company Conduit Hanger 3S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 3S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
3S
Conduit Hanger 3S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #3 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/4 INCH RIGID/IMC, 1-1/2 INCH EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 3S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Horizontal Clamp Type 43 - 43 36 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Conduit Hanger - 5 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details