Minerallac Company Drill Bit 33312

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33312 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33312
Drill Bit 33312
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3-1/2 INCH OVERALL LENGTH
  • 2-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 3/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet
Drill Bit - 33312 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33312
Drill Bit 33312
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3-1/2 INCH OVERALL LENGTH
  • 2-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 3/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33312
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details
Spotting Drill - SD-170 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.626 inch (15.9 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details