Minerallac Company Drill Bit 33320

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 5/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 5/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33320 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33320
Drill Bit 33320
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 5/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-1/2 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 5/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33320
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 11.81 inch (300 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711216-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
Auger Drill Bit - 80624 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details