Minerallac Company Conduit Hanger 2

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
2
Conduit Hanger 2
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 60 LB LOAD CAPACITY 1 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.87 INCH L X 1.35 INCH W X 2.5 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #2 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 60 LB LOAD CAPACITY
  • 1 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 2
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Shock Absorbers Type 30 - 30 53 13 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Features Coated; Lined; Shock Absorption
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 10 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 330 lbs (150 kg)
View Details