Minerallac Company Conduit Hanger 2-1/2B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 2-1/2B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 2-1/2B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2-1/2B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
2-1/2B
Conduit Hanger 2-1/2B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 2-1/2B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 2-1/2B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 75 LB LOAD CAPACITY
  • 1-1/4 INCH (EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 2-1/2B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Conduit To Rod Clamp - J2124 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Constant Hanger Type 11 - 11 13 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - 8S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details