Minerallac Company Conduit Hanger 0B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 0B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH (RIGID/IMC), 1/2 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 0B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH (RIGID/IMC), 1/2 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 0B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
0B
Conduit Hanger 0B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 0B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH (RIGID/IMC), 1/2 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.75 INCH L X 0.95 INCH W X 1.8 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 0B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/8 TO 1/2 INCH (RIGID/IMC), 1/2 INCH (EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 0B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Spring Hanger Type 21 - 21 42 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 2250 lbs (? to 1020 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - 4S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details