ILSCO Corporation Conduit To Rod Clamp BGC-4/0S-DB

Description
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
Datasheet
Description
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-4/0S-DB - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-4/0S-DB
Conduit To Rod Clamp BGC-4/0S-DB
BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
  • BRONZE ALLOY, STAINLESS STEEL SCREW MATERIAL
  • 2-3/4 INCH L X 2-1/4 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-4/0S-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - G1 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Conduit To Rod Clamp - GRC-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Silicon Bronze
View Details
Conduit Hanger - PB6H6B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.50 inch (63.50 mm)
View Details