Minerallac Company Conduit Hanger 0SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 0SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
0SB
Conduit Hanger 0SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 50 LB LOAD CAPACITY 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.75 INCH L X 0.95 INCH W X 1.82 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 50 LB LOAD CAPACITY
  • 3/8 TO 1/2 INCH RIGID/IMC, 1/2 INCH EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet
CULY Conduit Hangers - 0SB - Galco Industrial Electronics
Madison Heights, MI, United States
CULY Conduit Hangers
0SB
CULY Conduit Hangers 0SB
HANGER W/BOLT STAINLESS

HANGER W/BOLT STAINLESS

Supplier's Site

Technical Specifications

  Minerallac Company Galco Industrial Electronics
Product Category Pipe Hangers and Conduit Hangers Pipe Hangers and Conduit Hangers
Product Number 0SB 0SB
Product Name Conduit Hanger CULY Conduit Hangers
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Spring Support Type 29 - 29 D1 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 120 lbs (? to 54.42 kg)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Conduit Hanger - C2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details