MilesTek Corporation SINGLE GANG BLANK WALL PLATE WHITE LE-88014

Description
[LEVITON] SINGLE GANG BLANK WALLPLATE WHITE - PART# LE-88014 APPLICATION 1-Gang No Device Blank Wallplate, Standard Size, Thermoset, Box Mount - White PRODUCT FEATURES Type: Standard Size Gang: 1 Material: Thermoset Color: White Mount: Box Standards and Certifications: UL/CSA Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] SINGLE GANG BLANK WALLPLATE WHITE - PART# LE-88014 APPLICATION 1-Gang No Device Blank Wallplate, Standard Size, Thermoset, Box Mount - White PRODUCT FEATURES Type: Standard Size Gang: 1 Material: Thermoset Color: White Mount: Box Standards and Certifications: UL/CSA Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
SINGLE GANG BLANK WALL PLATE WHITE - LE-88014 - MilesTek Corporation
Denton, TX, United States
SINGLE GANG BLANK WALL PLATE WHITE
LE-88014
SINGLE GANG BLANK WALL PLATE WHITE LE-88014
[LEVITON] SINGLE GANG BLANK WALLPLATE WHITE - PART# LE-88014 APPLICATION 1-Gang No Device Blank Wallplate, Standard Size, Thermoset, Box Mount - White PRODUCT FEATURES Type: Standard Size Gang: 1 Material: Thermoset Color: White Mount: Box Standards and Certifications: UL/CSA Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] SINGLE GANG BLANK WALLPLATE WHITE - PART# LE-88014 APPLICATION 1-Gang No Device Blank Wallplate, Standard Size, Thermoset, Box Mount - White PRODUCT FEATURES

  • Type: Standard Size
  • Gang: 1
  • Material: Thermoset
  • Color: White
  • Mount: Box
  • Standards and Certifications: UL/CSA

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-88014
Product Name SINGLE GANG BLANK WALL PLATE WHITE
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - NP26GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices One
Material Nylon
View Details
MILESTEK KEYSTONE RJ11 110 JACK IVORY - 60-06190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details