MilesTek Corporation MILESTEK KEYSTONE RJ11 110 JACK IVORY 60-06190

Description
MILESTEK KEYSTONE RJ11 110 JACK IVORY - PART# 60-06190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type jacks allow for simple termination. FEATURES: Installation of wire through back is quick with the snap down cover. Berylliem-Copper modular jack contacts. 6u" hard-gold plating over 80u" nickel. Tin plated 22-26AWG IDC contacts. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE RJ11 110 JACK IVORY - PART# 60-06190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type jacks allow for simple termination. FEATURES: Installation of wire through back is quick with the snap down cover. Berylliem-Copper modular jack contacts. 6u" hard-gold plating over 80u" nickel. Tin plated 22-26AWG IDC contacts. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE RJ11 110 JACK IVORY - 60-06190 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE RJ11 110 JACK IVORY
60-06190
MILESTEK KEYSTONE RJ11 110 JACK IVORY 60-06190
MILESTEK KEYSTONE RJ11 110 JACK IVORY - PART# 60-06190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type jacks allow for simple termination. FEATURES: Installation of wire through back is quick with the snap down cover. Berylliem-Copper modular jack contacts. 6u" hard-gold plating over 80u" nickel. Tin plated 22-26AWG IDC contacts. Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE RJ11 110 JACK IVORY - PART# 60-06190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type jacks allow for simple termination.

    FEATURES:
  • Installation of wire through back is quick with the snap down cover.
  • Berylliem-Copper modular jack contacts.
  • 6u" hard-gold plating over 80u" nickel.
  • Tin plated 22-26AWG IDC contacts.

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-06190
Product Name MILESTEK KEYSTONE RJ11 110 JACK IVORY
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3013M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP2BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details