NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
Hubbell Incorporated
Done
Datasheet
Description
NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NYLON MATERIAL
SMOOTH FINISH
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK