MilesTek Corporation SINGLE GANG DECORA WALL PLATE BROWN LE-80401

Description
[LEVITON] SINGLE GANG DECORA WALLPLATE BROWN - PART# LE-80401 APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] SINGLE GANG DECORA WALLPLATE BROWN - PART# LE-80401 APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
SINGLE GANG DECORA WALL PLATE BROWN - LE-80401 - MilesTek Corporation
Denton, TX, United States
SINGLE GANG DECORA WALL PLATE BROWN
LE-80401
SINGLE GANG DECORA WALL PLATE BROWN LE-80401
[LEVITON] SINGLE GANG DECORA WALLPLATE BROWN - PART# LE-80401 APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] SINGLE GANG DECORA WALLPLATE BROWN - PART# LE-80401 APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS

  • Type: Standard Size
  • Gang: 1
  • Device Graphic: Decora/GFCI
  • Material: Thermoset
  • Mount: Device

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-80401
Product Name SINGLE GANG DECORA WALL PLATE BROWN
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3033GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Receptacle Wallplates - 80503-W - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Thermoset
View Details