[LEVITON] QUICKPORT 3 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-3TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES
Color-matched wallplate screws
Five color choices: ivory, white, grey, black and almond
Fits within minimum rectangular NEMA openings
Compatible with all individual QuickPort modules
Individual-port configurability allows specification flexibility
Narrow module width allows high port density in a small area
STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS
Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed)
Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions
Materials: High-impact, fire-retardant plastic rated UL 94V-0
Mounting: Color matched screws
Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
ov
[LEVITON] QUICKPORT 3 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-3TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES
- Color-matched wallplate screws
- Five color choices: ivory, white, grey, black and almond
- Fits within minimum rectangular NEMA openings
- Compatible with all individual QuickPort modules
- Individual-port configurability allows specification flexibility
- Narrow module width allows high port density in a small area
STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS
- Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed)
- Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions
- Materials: High-impact, fire-retardant plastic rated UL 94V-0
- Mounting: Color matched screws
Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov