Hubbell Incorporated Standard Wall Plate NP724

Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP724 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP724
Standard Wall Plate NP724
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP724
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - NP264AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Nylon
View Details
MILESTEK KEYSTONE YELLOW RCA TO RCA JACKE - 60-10220 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details