MilesTek Corporation MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK 60-15624

Description
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - PART# 60-15624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - PART# 60-15624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - 60-15624 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK
60-15624
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK 60-15624
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - PART# 60-15624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - PART# 60-15624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel.

    FEATURES:
  • Category 6 flush moun, keystone jack
  • Configured with both 568A and 568B wiring schemes
  • Unique strain relief design secures cable terminations
  • Accepts 22-26 AWG solid twisted-pair cable
  • UL Listed

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-15624
Product Name MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
SINGLE GANG BLANK WALL PLATE WHITE - LE-88014 - MilesTek Corporation
Specs
Type Blank Wall Plate
View Details
Decora#&0174; Wallplates - 80409-W - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices Two
Material Thermoset
View Details