Hubbell Incorporated Standard Wall Plate NP1226

Description
NYLON MATERIAL BROWN COLOR (1) DECORATOR, (1) TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet
Description
NYLON MATERIAL BROWN COLOR (1) DECORATOR, (1) TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP1226 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP1226
Standard Wall Plate NP1226
NYLON MATERIAL BROWN COLOR (1) DECORATOR, (1) TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
  • NYLON MATERIAL
  • BROWN COLOR
  • (1) DECORATOR, (1) TELEPHONE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK
  • STRAP MOUNT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP1226
Product Name Standard Wall Plate
Type Despard Switch Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3051U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - SPJ262-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details