MilesTek Corporation MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED 60-16624

Description
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - PART# 60-16624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - PART# 60-16624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - 60-16624 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED
60-16624
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED 60-16624
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - PART# 60-16624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - PART# 60-16624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel.

    FEATURES:
  • Category 6 flush moun, keystone jack
  • Configured with both 568A and 568B wiring schemes
  • Unique strain relief design secures cable terminations
  • Accepts 22-26 AWG solid twisted-pair cable
  • UL Listed

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-16624
Product Name MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Screwless Decorator Openings, Metal Subplate, One Gang - SW26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Polycarbonate
View Details