DME Company Thread Cleaning Brushes TCB Series

Description
The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel or brass.
Description
The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel or brass.
Datasheet
Datasheet Summary
Powered by GS/AI

Thread Cleaning Brushes from DME Company are designed for effective cleaning and polishing of threads, as well as the inner walls of tubes and cylinders. The brushes feature a solid concentration of bristles that provide high stiffness, minimizing flexing during operation. They are compatible with power tools and can be used with a holder to achieve higher RPMs. Available materials include high carbon steel and brass, allowing for selection based on specific application needs. These features make the TCB Series suitable for various industrial cleaning tasks.

Datasheet Summary
Powered by GS/AI

Thread Cleaning Brushes from DME Company are designed for effective cleaning and polishing of threads, as well as the inner walls of tubes and cylinders. The brushes feature a solid concentration of bristles that provide high stiffness, minimizing flexing during operation. They are compatible with power tools and can be used with a holder to achieve higher RPMs. Available materials include high carbon steel and brass, allowing for selection based on specific application needs. These features make the TCB Series suitable for various industrial cleaning tasks.

Suppliers

Company
Product
Description
Supplier Links
Thread Cleaning Brushes - TCB Series - DME Company
Madison Heights, MI, USA
Thread Cleaning Brushes
TCB Series
Thread Cleaning Brushes TCB Series
The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel or brass.

The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel or brass.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Brushes
Product Number TCB Series
Product Name Thread Cleaning Brushes
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 2769630 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polypropylene
Applications Dusting / Wiping; Dust Cleaning
View Details
Roughneck Jr. 5
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4.7 inch (119 mm)
Width 4.85 inch (123 mm)
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details