DME Company Copper Center Brass Brushes CCB Series

Description
Copper Center Brass Brushes
Description
Copper Center Brass Brushes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Copper Center Brass Brushes - CCB Series - DME Company
Madison Heights, MI, USA
Copper Center Brass Brushes
CCB Series
Copper Center Brass Brushes CCB Series
Copper Center Brass Brushes

Copper Center Brass Brushes

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Brushes
Product Number CCB Series
Product Name Copper Center Brass Brushes
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Antistatic
Length 4.13 inch (105 mm)
View Details
15
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 15 inch (381 mm)
Width 15 inch (381 mm)
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details