08806V -- ROUGHNECK JR. 5" ROOT PASS WELD CLEANING BRUSH, .020 STAINLESS STEEL WIRE, 5/8"-11 UNC NUT, VEND
Weiler Abrasives
Roughneck Jr. 5" Root Pass Weld Cleaning Brush, .020 Stainless Steel Wire, 5/8"-11 UNC NUT, Vend
08806V
Description
The go to for high-performance weld cleaning
Description
The go to for high-performance weld cleaning
Datasheet
Suppliers
Roughneck Jr. 5" Root Pass Weld Cleaning Brush, .020 Stainless Steel Wire, 5/8"-11 UNC NUT, Vend
08806V
The go to for high-performance weld cleaning
- The go to for high-performance weld cleaning
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
08806V |
|
Product Name
|
Roughneck Jr. 5" Root Pass Weld Cleaning Brush, .020 Stainless Steel Wire, 5/8"-11 UNC NUT, Vend |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
4.7 inch (119 mm)
|
|
Width
|
4.85 inch (123 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
10 inch (254 mm)
Width
10 inch (254 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details