Mid-Mountain Materials, Inc. Heat Resistant Nomex® Textiles HYTEX® 500

Description
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.
Request a Quote Datasheet
Description
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Heat Resistant Nomex® Textiles
HYTEX® 500
Heat Resistant Nomex® Textiles HYTEX® 500
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries.

Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number HYTEX® 500
Product Name Heat Resistant Nomex® Textiles
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
Performance Features ChemRes
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Quartz / Fused Silica
Applications Aerospace; Fire
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details