ARMATEX® NF 10 is a neoprene-coated fiberglass fabric designed for use as a disposable welding cloth and for protecting equipment and personnel in welding environments. It has a finished weight of 10 ounces per square yard, a thickness of 0.010 inches, and a width of 38 or 60 inches with a tolerance of +/- 3%. The base fabric is rated to 1000°F (538°C), while the neoprene coating is rated to 220°F (104°C). The fabric has a nominal tensile strength of 350 lbs/in in the warp and 270 lbs/in in the fill. Standard roll size is 50 linear yards. The base fabric can be certified to MIL-I 24244.
Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty welding, and cutting application areas where stainless steels are encountered.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Fabric and Fiber Insulation |
| Product Number | ARMATEX® NF 10 |
| Product Name | Neoprene Coated Fiberglass |
| Type | Thermal Insulation; Industrial Fabric |
| Material | Fiberglass |
| Applications | Fire; Welding Protection |