Microtest Corporation PCB Multiple Coil Tester 9332

Description
The MICROTEST PCB multi-coil impedance testing machine 9332 is the maximum efficiency detection solution for WPC wireless charging applications. With a precision four-wire impedance measurement mechanism, its impedance measurement frequency band may go up to 1MHz and is compliant with the working frequency required by Qi or PMA wireless charging association standards (205KHz by Qi and 304KHz by PMA). The MICROTEST PCB multi-coil impedance testing machine 9332 enjoys a wide measurement range over the three major component electrical parameters: lower limit of resistance up to 1mω, inductance in the range of 0.1nH to 100H at an accuracy of 0.1% ± 1nH, and capacitance in the range of 0.01pF ~ 1F at an accuracy of 0.1%±1pF. In addition, it features a 48-point test for copper foil etching or silver printed winding coils to test up to 24 coils in one multi-row board to hugely outperform single channel LCR meters in terms of testing efficiency. Features Multi-channel automated testing for up to 24 coils in row board Impedance characteristic measurement frequency 20Hz~1MHz (Qi 1.2 & PMA Association standard compliance) Optional 6630NFC for high frequency measurement (the Rezence standard proposed by PMA is of frequency range at 6.78MHz) Four-wire precision impedance parameters measurement 0.1% basic accuracy Output impedance 100ω
Datasheet
Description
The MICROTEST PCB multi-coil impedance testing machine 9332 is the maximum efficiency detection solution for WPC wireless charging applications. With a precision four-wire impedance measurement mechanism, its impedance measurement frequency band may go up to 1MHz and is compliant with the working frequency required by Qi or PMA wireless charging association standards (205KHz by Qi and 304KHz by PMA). The MICROTEST PCB multi-coil impedance testing machine 9332 enjoys a wide measurement range over the three major component electrical parameters: lower limit of resistance up to 1mω, inductance in the range of 0.1nH to 100H at an accuracy of 0.1% ± 1nH, and capacitance in the range of 0.01pF ~ 1F at an accuracy of 0.1%±1pF. In addition, it features a 48-point test for copper foil etching or silver printed winding coils to test up to 24 coils in one multi-row board to hugely outperform single channel LCR meters in terms of testing efficiency. Features Multi-channel automated testing for up to 24 coils in row board Impedance characteristic measurement frequency 20Hz~1MHz (Qi 1.2 & PMA Association standard compliance) Optional 6630NFC for high frequency measurement (the Rezence standard proposed by PMA is of frequency range at 6.78MHz) Four-wire precision impedance parameters measurement 0.1% basic accuracy Output impedance 100ω
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Multiple Coil Tester - 9332 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
PCB Multiple Coil Tester
9332
PCB Multiple Coil Tester 9332
The MICROTEST PCB multi-coil impedance testing machine 9332 is the maximum efficiency detection solution for WPC wireless charging applications. With a precision four-wire impedance measurement mechanism, its impedance measurement frequency band may go up to 1MHz and is compliant with the working frequency required by Qi or PMA wireless charging association standards (205KHz by Qi and 304KHz by PMA). The MICROTEST PCB multi-coil impedance testing machine 9332 enjoys a wide measurement range over the three major component electrical parameters: lower limit of resistance up to 1mω, inductance in the range of 0.1nH to 100H at an accuracy of 0.1% ± 1nH, and capacitance in the range of 0.01pF ~ 1F at an accuracy of 0.1%±1pF. In addition, it features a 48-point test for copper foil etching or silver printed winding coils to test up to 24 coils in one multi-row board to hugely outperform single channel LCR meters in terms of testing efficiency. Features Multi-channel automated testing for up to 24 coils in row board Impedance characteristic measurement frequency 20Hz~1MHz (Qi 1.2 & PMA Association standard compliance) Optional 6630NFC for high frequency measurement (the Rezence standard proposed by PMA is of frequency range at 6.78MHz) Four-wire precision impedance parameters measurement 0.1% basic accuracy Output impedance 100ω

The MICROTEST PCB multi-coil impedance testing machine 9332 is the maximum efficiency detection solution for WPC wireless charging applications. With a precision four-wire impedance measurement mechanism, its impedance measurement frequency band may go up to 1MHz and is compliant with the working frequency required by Qi or PMA wireless charging association standards (205KHz by Qi and 304KHz by PMA).

The MICROTEST PCB multi-coil impedance testing machine 9332 enjoys a wide measurement range over the three major component electrical parameters: lower limit of resistance up to 1mΩ, inductance in the range of 0.1nH to 100H at an accuracy of 0.1% ± 1nH, and capacitance in the range of 0.01pF ~ 1F at an accuracy of 0.1%±1pF. In addition, it features a 48-point test for copper foil etching or silver printed winding coils to test up to 24 coils in one multi-row board to hugely outperform single channel LCR meters in terms of testing efficiency.

Features

  • Multi-channel automated testing for up to 24 coils in row board
  • Impedance characteristic measurement frequency 20Hz~1MHz (Qi 1.2 & PMA Association standard compliance)
  • Optional 6630NFC for high frequency measurement (the Rezence standard proposed by PMA is of frequency range at 6.78MHz)
  • Four-wire precision impedance parameters measurement
  • 0.1% basic accuracy
  • Output impedance 100Ω
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 9332
Product Name PCB Multiple Coil Tester
Form Factor Bench top
Display Type Digital
Capacitance 1.00E-8 to 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
LCR Meter - 6376 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; RS232
View Details