TEGAM, Inc. Auto-Ranging LCR Meter 253

Description
Auto-ranging LCR Meter 1 kHz TEGAM's Models 252 & 253 are equivalent to ESI 252 & 253. Perfect for component inspectors or manufacturing operators performing manual testing of inductors, capacitors, or resistors. The Model 253 LCR meter is an all-purpose LCR meter designed with simplicity and dependability and with an auto-range feature added for testing components with a more dynamic parameter range. The maximum range of component values for capacitance and conductance is extended to 2,000 µF and 20 S. An optional power battery pack is available on the Model 253. This allows the meter to be used with line power when available and unplugged when convenient or necessary. Technical Specifications Basic Accuracy: 0.25% Measurement Speed: 250 ms Test Frequency: 1 kHz Automatic L, C, R, G and D measurements Auto Ranging Shielded Kelvin Connections Rear Panel External Bias Terminals Calibration Certificate Included NSN: 6625-01-125-3775 1 year warranty Made in USA
Datasheet
Description
Auto-ranging LCR Meter 1 kHz TEGAM's Models 252 & 253 are equivalent to ESI 252 & 253. Perfect for component inspectors or manufacturing operators performing manual testing of inductors, capacitors, or resistors. The Model 253 LCR meter is an all-purpose LCR meter designed with simplicity and dependability and with an auto-range feature added for testing components with a more dynamic parameter range. The maximum range of component values for capacitance and conductance is extended to 2,000 µF and 20 S. An optional power battery pack is available on the Model 253. This allows the meter to be used with line power when available and unplugged when convenient or necessary. Technical Specifications Basic Accuracy: 0.25% Measurement Speed: 250 ms Test Frequency: 1 kHz Automatic L, C, R, G and D measurements Auto Ranging Shielded Kelvin Connections Rear Panel External Bias Terminals Calibration Certificate Included NSN: 6625-01-125-3775 1 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Geneva, OH, United States
Auto-Ranging LCR Meter
253
Auto-Ranging LCR Meter 253
Auto-ranging LCR Meter 1 kHz TEGAM's Models 252 & 253 are equivalent to ESI 252 & 253. Perfect for component inspectors or manufacturing operators performing manual testing of inductors, capacitors, or resistors. The Model 253 LCR meter is an all-purpose LCR meter designed with simplicity and dependability and with an auto-range feature added for testing components with a more dynamic parameter range. The maximum range of component values for capacitance and conductance is extended to 2,000 µF and 20 S. An optional power battery pack is available on the Model 253. This allows the meter to be used with line power when available and unplugged when convenient or necessary. Technical Specifications Basic Accuracy: 0.25% Measurement Speed: 250 ms Test Frequency: 1 kHz Automatic L, C, R, G and D measurements Auto Ranging Shielded Kelvin Connections Rear Panel External Bias Terminals Calibration Certificate Included NSN: 6625-01-125-3775 1 year warranty Made in USA

Auto-ranging LCR Meter

1 kHz

TEGAM's Models 252 & 253 are equivalent to ESI 252 & 253. Perfect for component inspectors or manufacturing operators performing manual testing of inductors, capacitors, or resistors.

The Model 253 LCR meter is an all-purpose LCR meter designed with simplicity and dependability and with an auto-range feature added for testing components with a more dynamic parameter range. The maximum range of component values for capacitance and conductance is extended to 2,000 µF and 20 S.

An optional power battery pack is available on the Model 253. This allows the meter to be used with line power when available and unplugged when convenient or necessary.

Technical Specifications

  • Basic Accuracy: 0.25%
  • Measurement Speed: 250 ms
  • Test Frequency: 1 kHz
  • Automatic L, C, R, G and D measurements
  • Auto Ranging
  • Shielded Kelvin Connections
  • Rear Panel External Bias Terminals
  • Calibration Certificate Included
  • NSN: 6625-01-125-3775
  • 1 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category LCR Meters
Product Number 253
Product Name Auto-Ranging LCR Meter
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
Options & Features Auto-ranging; Battery powered (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Capacitance 2.00E-4 to 20000 microF
Inductance Range 2.00E-4 to 200 H
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details