Microtest Corporation Impedance Analyzer 6377

Description
The 6377 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6377 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections. Features Basic accuracy up to 0.1% Synchronous tests with multiple parameter settings Graphic scanning analysis function Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms Collocating DC Bias to progressing current scanning analysis Fixture design capabilities, Specific customized services for clients Optional Meter Link automatic test software exclusively for LCR power meter series to achieve fast electronic management
Datasheet
Description
The 6377 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6377 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections. Features Basic accuracy up to 0.1% Synchronous tests with multiple parameter settings Graphic scanning analysis function Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms Collocating DC Bias to progressing current scanning analysis Fixture design capabilities, Specific customized services for clients Optional Meter Link automatic test software exclusively for LCR power meter series to achieve fast electronic management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 6377 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Impedance Analyzer
6377
Impedance Analyzer 6377
The 6377 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6377 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections. Features Basic accuracy up to 0.1% Synchronous tests with multiple parameter settings Graphic scanning analysis function Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms Collocating DC Bias to progressing current scanning analysis Fixture design capabilities, Specific customized services for clients Optional Meter Link automatic test software exclusively for LCR power meter series to achieve fast electronic management

The 6377 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6377 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections.

Features

  • Basic accuracy up to 0.1%
  • Synchronous tests with multiple parameter settings
  • Graphic scanning analysis function
  • Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms
  • Collocating DC Bias to progressing current scanning analysis
  • Fixture design capabilities, Specific customized services for clients
  • Optional Meter Link automatic test software exclusively for LCR power meter series to achieve fast electronic management
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 6377
Product Name Impedance Analyzer
Form Factor Bench top
Display Type Digital
Output Interface GPIB (optional feature); RS232
Capacitance 1.00E-8 to 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
FPC 4-wire Low Impedance Tester - 9331 - Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Capacitance 1.00E-5 to 1000 microF
View Details