Microtest Corporation Datasheets for LCR Meters
LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R).
LCR Meters: Learn more
| Product Name | Notes |
|---|---|
| In addition to the quality testing equipment of high standard, we provide a total test solution and complete customized services to meet every test requirement of our customer through design... | |
| The 6365 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 200KHz. The 6365A test frequency from0.1Hz-200KHz, lowest test frequency from 0.1Hz. The... | |
| The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The... | |
| The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The... | |
| The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375... | |
| The 6376 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6376... | |
| The 6377 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6377... | |
| The MICROTEST PCB multi-coil impedance testing machine 9332 is the maximum efficiency detection solution for WPC wireless charging applications. With a precision four-wire impedance measurement mechanism, its impedance measurement frequency... | |
| The most common application of PCB/FPC wired near-field communication (NFC) applications is the induction coil printed on the inner layer of mobile payment cards. The printed coils may make contact... | |
| The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can... | |
| The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes... |