Microtest Corporation LCR Meter 6375

Description
The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections. Features Basic accuracy up to 0.1% Synchronous tests with multiple parameter settings Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms Collocating DC Bias to progressing current scanning analysis Fixture design capabilities, Specific customized services for clients LCR Meters are all compatible with convenient and efficient Meter Link Software
Datasheet
Description
The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections. Features Basic accuracy up to 0.1% Synchronous tests with multiple parameter settings Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms Collocating DC Bias to progressing current scanning analysis Fixture design capabilities, Specific customized services for clients LCR Meters are all compatible with convenient and efficient Meter Link Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter - 6375 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
LCR Meter
6375
LCR Meter 6375
The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections. Features Basic accuracy up to 0.1% Synchronous tests with multiple parameter settings Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms Collocating DC Bias to progressing current scanning analysis Fixture design capabilities, Specific customized services for clients LCR Meters are all compatible with convenient and efficient Meter Link Software

The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to operate to import into the production lines quickly. Synchronous tests with multiple parameter settings. Because of the high-precision values of measured data and superior efficacy, it must be a necessary testing instrument of components and materials. It supports the interfaces of RS232、Handler、GPIB PC connections.

Features

  • Basic accuracy up to 0.1%
  • Synchronous tests with multiple parameter settings
  • Measurement of wide range of functions: Freq. to 5 Digits, signal level of 10mV to 2Vrms
  • Collocating DC Bias to progressing current scanning analysis
  • Fixture design capabilities, Specific customized services for clients
  • LCR Meters are all compatible with convenient and efficient Meter Link Software
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 6375
Product Name LCR Meter
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
Capacitance 1.00E-8 to 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
Precision LCR Meter - 6365 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
Precision Impedance Analyzer - 6515B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details