Microtest Corporation Datasheets for Transformer Test Equipment
Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices.
Transformer Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| 5435 transformer tester, test frequency is 20Hz~200kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer... | |
| 5436 transformer tester, test frequency is 20Hz~500kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer... | |
| 5437 transformer tester, test frequency is 20Hz~1MHz, 48 test points. Built-in Meter mode, dual-purpose and highest efficiency make this model the best choice for transformer testing. The application of the... | |
| 623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able... | |
| 623x series + 7721+6905 (transformer tester+Impulse/Surge tester+Hipot tester) 3 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. | |
| Features Basic accuracy up to 0.1% User-friendly interface, high measurement speed Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high... |