Micropower LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
DC-DC converter designed with the latest switching technology in DC to DC conversion, with very high efficiency above 96%.
DC-DC converter designed with the latest switching technology in DC-DC conversion, with very high efficiency above 96%.
Designed for military applications, the Micropower DC-DC Converter is built with the latest switching technology in DC to DC conversion, achieving efficiency above 96%. Designed for MIL-STD 461F and MIL-STD...
Micropower offers a wide range of compact and high efficiency DC-DC converters suitable for most applications.
Micropower offers a wide range of compact and high efficiency DC-DC converters suitable for most industrial applications.
Micropower offers a wide range of compact and high efficient DC-DC converters suitable for most industrial applications.
Micropower offers a wide range of robust and high efficiency DC-DC converters suitable for most applications.
Product description Mobile power supply - ensured by the LPS II. Thanks to an integrated inverter, battery management, charge booster, automated circuit breaker and more. DC charging is possible not...
Product description On the safe side with our in-house development - MelfBox - to feed 230 V into a vehicle. The standard-compliant design according to VDE 0100-717 and the IP55...
Product description The applications of the system are numerous, from transport cooling, to test vehicles, to applications for service technicians and fitters, a great variety is possible. Depending on the...
Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised...
Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The...
Product description The PowAirBox II, like its predecessor model, is a system for supplying power and compressed air to emergency vehicles with automatic ejection. The supply is effected via a...
Product description The PowAirBox II, like its predecessor model, is a system for supplying power to emergency vehicles with automatic ejection. The supply is effected via a special coupling. The...
The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge...