Micropac Industries, Inc. Emitter Light Emitting Diode 62005

Description
Hermetically sealed, small package, narrow beam angle
Description
Hermetically sealed, small package, narrow beam angle

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Emitter Light Emitting Diode
62005
Emitter Light Emitting Diode 62005
Hermetically sealed, small package, narrow beam angle

Hermetically sealed, small package, narrow beam angle

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62005
Product Name Emitter Light Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 20 degrees
Optical Power Output 1.9 milliwatts
Forward Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3590EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers