Microchip Technology, Inc. 4 Port 10Gbps SFI to XFI Repeater VSC8256

Description
VSC8256 is a quad 1G/10G serial-to-serial, protocol-agnostic repeater/retimer that integrates hardware-based host-side only 10GBASE-KR auto-negotiation and training in a small form factor, low-power FCBGA ideal for a wide array of board-level signal integrity applications. The quad channel VSC8256 device operates as a 10 GbE LAN, 10G WAN, 40 GbE (4 x 10G), as well as 1G legacy KR repeater with integrated cross-point switching enabling configurable line ordering for protection and broadcasting flexibility. Target applications for the VSC8256 device include switching, IP edge router connectivity, rack mount server access through backplane, fiber and copper cable connectivity, and standalone server access (in LAN on motherboard designs or separate network adapters). The VSC8256 device delivers excellent jitter attenuation with low power. It is also well-suited for SFP+ and QSFP+ based optical modules and direct attach copper cabling as well as challenging backplane interface applications. Its highly flexible clocking options support LAN and WAN operation using a single 156.25 MHz reference clock rate. Support for Synchronous Ethernet (SyncE) is also included. Additional Features Standards supported include IEEE 802.3ae, IEEE 802.3ap, SFF-8431, ITU-T G.8261, and ITU-T G.8262 Data rates supported include 10.3125 Gbps LAN mode, 9.95328 Gbps WAN mode, and 1.25 Gbps mode Signal conditioner mode supports protocol agnostic data rates Support for SFP+/QSFP+ line modules and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training) Multi-port serial-to-serial signal conditioning 10GBASE-KR-compliant backplane transceivers Multi-port XFI/KR to SFI/SFP+ 10 GbE switch cards, router cards, and network adapters Compliant with IEEE 802.3-2012 and SFF-8431 electrical (SFI) specifications 9.95 Gbps WAN and 10.3 Gbps LAN operation, as well as 1.25 Gbps Ethernet support Standard SFP+ and QSFP+ applications 10GBASE-KR (IEEE 802.3-2012) for 10G backplanes, including 1.25 Gbps and 10.3 Gbps auto-negotiation (host-side) Adaptive equalization receiver and programmable multi-tap transmitter pre-emphasis SPI, MDIO, and two-wire serial slave management interfaces 950 mW, typical, for each bidirectional channel 1.2 V and 1.0 V core power supplies (2.5 V TTL supply)
Datasheet
Description
VSC8256 is a quad 1G/10G serial-to-serial, protocol-agnostic repeater/retimer that integrates hardware-based host-side only 10GBASE-KR auto-negotiation and training in a small form factor, low-power FCBGA ideal for a wide array of board-level signal integrity applications. The quad channel VSC8256 device operates as a 10 GbE LAN, 10G WAN, 40 GbE (4 x 10G), as well as 1G legacy KR repeater with integrated cross-point switching enabling configurable line ordering for protection and broadcasting flexibility. Target applications for the VSC8256 device include switching, IP edge router connectivity, rack mount server access through backplane, fiber and copper cable connectivity, and standalone server access (in LAN on motherboard designs or separate network adapters). The VSC8256 device delivers excellent jitter attenuation with low power. It is also well-suited for SFP+ and QSFP+ based optical modules and direct attach copper cabling as well as challenging backplane interface applications. Its highly flexible clocking options support LAN and WAN operation using a single 156.25 MHz reference clock rate. Support for Synchronous Ethernet (SyncE) is also included. Additional Features Standards supported include IEEE 802.3ae, IEEE 802.3ap, SFF-8431, ITU-T G.8261, and ITU-T G.8262 Data rates supported include 10.3125 Gbps LAN mode, 9.95328 Gbps WAN mode, and 1.25 Gbps mode Signal conditioner mode supports protocol agnostic data rates Support for SFP+/QSFP+ line modules and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training) Multi-port serial-to-serial signal conditioning 10GBASE-KR-compliant backplane transceivers Multi-port XFI/KR to SFI/SFP+ 10 GbE switch cards, router cards, and network adapters Compliant with IEEE 802.3-2012 and SFF-8431 electrical (SFI) specifications 9.95 Gbps WAN and 10.3 Gbps LAN operation, as well as 1.25 Gbps Ethernet support Standard SFP+ and QSFP+ applications 10GBASE-KR (IEEE 802.3-2012) for 10G backplanes, including 1.25 Gbps and 10.3 Gbps auto-negotiation (host-side) Adaptive equalization receiver and programmable multi-tap transmitter pre-emphasis SPI, MDIO, and two-wire serial slave management interfaces 950 mW, typical, for each bidirectional channel 1.2 V and 1.0 V core power supplies (2.5 V TTL supply)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port 10Gbps SFI to XFI Repeater - VSC8256 - Microchip Technology, Inc.
Chandler, AZ, United States
4 Port 10Gbps SFI to XFI Repeater
VSC8256
4 Port 10Gbps SFI to XFI Repeater VSC8256
VSC8256 is a quad 1G/10G serial-to-serial, protocol-agnostic repeater/retimer that integrates hardware-based host-side only 10GBASE-KR auto-negotiation and training in a small form factor, low-power FCBGA ideal for a wide array of board-level signal integrity applications. The quad channel VSC8256 device operates as a 10 GbE LAN, 10G WAN, 40 GbE (4 x 10G), as well as 1G legacy KR repeater with integrated cross-point switching enabling configurable line ordering for protection and broadcasting flexibility. Target applications for the VSC8256 device include switching, IP edge router connectivity, rack mount server access through backplane, fiber and copper cable connectivity, and standalone server access (in LAN on motherboard designs or separate network adapters). The VSC8256 device delivers excellent jitter attenuation with low power. It is also well-suited for SFP+ and QSFP+ based optical modules and direct attach copper cabling as well as challenging backplane interface applications. Its highly flexible clocking options support LAN and WAN operation using a single 156.25 MHz reference clock rate. Support for Synchronous Ethernet (SyncE) is also included. Additional Features Standards supported include IEEE 802.3ae, IEEE 802.3ap, SFF-8431, ITU-T G.8261, and ITU-T G.8262 Data rates supported include 10.3125 Gbps LAN mode, 9.95328 Gbps WAN mode, and 1.25 Gbps mode Signal conditioner mode supports protocol agnostic data rates Support for SFP+/QSFP+ line modules and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training) Multi-port serial-to-serial signal conditioning 10GBASE-KR-compliant backplane transceivers Multi-port XFI/KR to SFI/SFP+ 10 GbE switch cards, router cards, and network adapters Compliant with IEEE 802.3-2012 and SFF-8431 electrical (SFI) specifications 9.95 Gbps WAN and 10.3 Gbps LAN operation, as well as 1.25 Gbps Ethernet support Standard SFP+ and QSFP+ applications 10GBASE-KR (IEEE 802.3-2012) for 10G backplanes, including 1.25 Gbps and 10.3 Gbps auto-negotiation (host-side) Adaptive equalization receiver and programmable multi-tap transmitter pre-emphasis SPI, MDIO, and two-wire serial slave management interfaces 950 mW, typical, for each bidirectional channel 1.2 V and 1.0 V core power supplies (2.5 V TTL supply)

VSC8256 is a quad 1G/10G serial-to-serial, protocol-agnostic repeater/retimer that integrates hardware-based host-side only 10GBASE-KR auto-negotiation and training in a small form factor, low-power FCBGA ideal for a wide array of board-level signal integrity applications. The quad channel VSC8256 device operates as a 10 GbE LAN, 10G WAN, 40 GbE (4 x 10G), as well as 1G legacy KR repeater with integrated cross-point switching enabling configurable line ordering for protection and broadcasting flexibility. Target applications for the VSC8256 device include switching, IP edge router connectivity, rack mount server access through backplane, fiber and copper cable connectivity, and standalone server access (in LAN on motherboard designs or separate network adapters). The VSC8256 device delivers excellent jitter attenuation with low power. It is also well-suited for SFP+ and QSFP+ based optical modules and direct attach copper cabling as well as challenging backplane interface applications. Its highly flexible clocking options support LAN and WAN operation using a single 156.25 MHz reference clock rate. Support for Synchronous Ethernet (SyncE) is also included.

Additional Features

    • Standards supported include IEEE 802.3ae, IEEE 802.3ap, SFF-8431, ITU-T G.8261, and ITU-T G.8262
    • Data rates supported include 10.3125 Gbps LAN mode, 9.95328 Gbps WAN mode, and 1.25 Gbps mode
    • Signal conditioner mode supports protocol agnostic data rates
    • Support for SFP+/QSFP+ line modules and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training)
    • Multi-port serial-to-serial signal conditioning
    • 10GBASE-KR-compliant backplane transceivers
    • Multi-port XFI/KR to SFI/SFP+ 10 GbE switch cards, router cards, and network adapters
    • Compliant with IEEE 802.3-2012 and SFF-8431 electrical (SFI) specifications
    • 9.95 Gbps WAN and 10.3 Gbps LAN operation, as well as 1.25 Gbps Ethernet support
    • Standard SFP+ and QSFP+ applications
    • 10GBASE-KR (IEEE 802.3-2012) for 10G backplanes, including 1.25 Gbps and 10.3 Gbps auto-negotiation (host-side)
    • Adaptive equalization receiver and programmable multi-tap transmitter pre-emphasis
    • SPI, MDIO, and two-wire serial slave management interfaces
    • 950 mW, typical, for each bidirectional channel
    • 1.2 V and 1.0 V core power supplies (2.5 V TTL supply)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Repeaters
Product Number VSC8256
Product Name 4 Port 10Gbps SFI to XFI Repeater
Package Type Surface Mount; ['HFCBGA']
Unlock Full Specs
to access all available technical data

Similar Products

In-Building Distributed Repeater -  - ACE Antenna Company
Specs
Package Type Connectorized
View Details
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
Specs
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
Wireless Repeater - RF RxT SW868-1K - steute
Specs
Frequency 868 MHz
Package Type Module
View Details
 - USB3320 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['VQFN']
View Details